TE Connectivity PCB Headers & Receptacles 4-2538949-2

Description
Body Features Connector Profile : Standard PCB Retention Feature Material : Brass Primary Product Color : Beige Configuration Features Connector Contact Load Condition : Fully Loaded Mating & Unmating Configuration : Normal Number of Columns : 5 Number of Loaded Positions : 10 Number of Pairs : 10 Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 PCB Mount Orientation : Vertical Pairs per Column : 5 Contact Features Contact Base Material : Phosphor Bronze Alloy Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Layout : Square Grid Contact Mating Area Length : 1 MM  [.039 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .0125 MICM  [.5 MICIN ] Contact Shape & Form : Standard Flat Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .45 MM  [.018 INCH ] Mating Tab Width : .06 MM  [.002 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 4.25 MM  [.167 INCH ] Connector Length : 8.1 MM  [.319 INCH ] Connector Width : 5.9 MM  [.232 INCH ] Profile Height from PCB : .1 MM  [.004 INCH ] Row-to-Row Spacing : 1.34 MM  [.053 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mating Entry Location : Top Right Angle Bending Side : Front Industry Standards Compatible With Agency/Standards Products : EIA Compatible With Approved Standards Products : EIA 364 Glow Wire Rating : GWT 750°C (Without Flame) Industry Standard : EIA RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Guide Slot Mating Retention : With Mating Retention Type : Locking Tab Mounting Holes : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Terminations per Post (Max) : 1 Usage Conditions Housing Temperature Rating : Standard Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard PCB Retention Feature Material : Brass Primary Product Color : Beige Configuration Features Connector Contact Load Condition : Fully Loaded Mating & Unmating Configuration : Normal Number of Columns : 5 Number of Loaded Positions : 10 Number of Pairs : 10 Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 PCB Mount Orientation : Vertical Pairs per Column : 5 Contact Features Contact Base Material : Phosphor Bronze Alloy Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Layout : Square Grid Contact Mating Area Length : 1 MM  [.039 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .0125 MICM  [.5 MICIN ] Contact Shape & Form : Standard Flat Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .45 MM  [.018 INCH ] Mating Tab Width : .06 MM  [.002 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 4.25 MM  [.167 INCH ] Connector Length : 8.1 MM  [.319 INCH ] Connector Width : 5.9 MM  [.232 INCH ] Profile Height from PCB : .1 MM  [.004 INCH ] Row-to-Row Spacing : 1.34 MM  [.053 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mating Entry Location : Top Right Angle Bending Side : Front Industry Standards Compatible With Agency/Standards Products : EIA Compatible With Approved Standards Products : EIA 364 Glow Wire Rating : GWT 750°C (Without Flame) Industry Standard : EIA RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Guide Slot Mating Retention : With Mating Retention Type : Locking Tab Mounting Holes : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Terminations per Post (Max) : 1 Usage Conditions Housing Temperature Rating : Standard Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-2538949-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-2538949-2
PCB Headers & Receptacles 4-2538949-2
Body Features Connector Profile : Standard PCB Retention Feature Material : Brass Primary Product Color : Beige Configuration Features Connector Contact Load Condition : Fully Loaded Mating & Unmating Configuration : Normal Number of Columns : 5 Number of Loaded Positions : 10 Number of Pairs : 10 Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 PCB Mount Orientation : Vertical Pairs per Column : 5 Contact Features Contact Base Material : Phosphor Bronze Alloy Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Layout : Square Grid Contact Mating Area Length : 1 MM  [.039 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .0125 MICM  [.5 MICIN ] Contact Shape & Form : Standard Flat Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .45 MM  [.018 INCH ] Mating Tab Width : .06 MM  [.002 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 4.25 MM  [.167 INCH ] Connector Length : 8.1 MM  [.319 INCH ] Connector Width : 5.9 MM  [.232 INCH ] Profile Height from PCB : .1 MM  [.004 INCH ] Row-to-Row Spacing : 1.34 MM  [.053 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mating Entry Location : Top Right Angle Bending Side : Front Industry Standards Compatible With Agency/Standards Products : EIA Compatible With Approved Standards Products : EIA 364 Glow Wire Rating : GWT 750°C (Without Flame) Industry Standard : EIA RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Guide Slot Mating Retention : With Mating Retention Type : Locking Tab Mounting Holes : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Terminations per Post (Max) : 1 Usage Conditions Housing Temperature Rating : Standard Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • PCB Retention Feature Material : Brass
  • Primary Product Color : Beige

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Mating & Unmating Configuration : Normal
  • Number of Columns : 5
  • Number of Loaded Positions : 10
  • Number of Pairs : 10
  • Number of Positions : 10
  • Number of Rows : 2
  • Number of Signal Positions : 10
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 5

Contact Features


  • Contact Base Material : Phosphor Bronze Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Square Grid
  • Contact Mating Area Length : 1 MM  [.039 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .0125 MICM  [.5 MICIN ]
  • Contact Shape & Form : Standard Flat
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .45 MM  [.018 INCH ]
  • Mating Tab Width : .06 MM  [.002 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Finish : Bright

Dimensions


  • Connector Height : 4.25 MM  [.167 INCH ]
  • Connector Length : 8.1 MM  [.319 INCH ]
  • Connector Width : 5.9 MM  [.232 INCH ]
  • Profile Height from PCB : .1 MM  [.004 INCH ]
  • Row-to-Row Spacing : 1.34 MM  [.053 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (VDC) : 500
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 500
  • Dielectric Withstanding Voltage (Max) (VRMS) : 500
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Impedance (OHM) : 100
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20
  • Voltage Rating (Max) (VAC) : 50
  • Voltage Rating (Max) (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Mating Entry Location : Top
  • Right Angle Bending Side : Front

Industry Standards


  • Compatible With Agency/Standards Products : EIA
  • Compatible With Approved Standards Products : EIA 364
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • Industry Standard : EIA
  • RAST Version : None
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Guide Slot
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • Mounting Holes : Without
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process : Reflow Solder Capable
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000
  • Packaging Reel Diameter : 330 MM  [12.99 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Terminations per Post (Max) : 1

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-2538949-2
Product Name PCB Headers & Receptacles
Mounting SMT; PCB Mount Header
Voltage Rating 50 volts
Current Rating 1 amps
Insulation Resistance 100 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103186-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3 suppliers
PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102387-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers