TE Connectivity PCB Headers & Receptacles 4-2496750-9

Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 9 Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length : 1.05 MM  [.041 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 14.5 MM  [.571 INCH ] Connector Width : 3.85 MM  [.152 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon 9T Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tape & Reel Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 9 Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length : 1.05 MM  [.041 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 14.5 MM  [.571 INCH ] Connector Width : 3.85 MM  [.152 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon 9T Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tape & Reel Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-2496750-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-2496750-9
PCB Headers & Receptacles 4-2496750-9
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 9 Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length : 1.05 MM  [.041 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 14.5 MM  [.571 INCH ] Connector Width : 3.85 MM  [.152 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Nylon 9T Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tape & Reel Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 9
  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.6
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Length : 1.05 MM  [.041 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 4.2 MM  [.165 INCH ]
  • Connector Length : 14.5 MM  [.571 INCH ]
  • Connector Width : 3.85 MM  [.152 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (VDC) : 500
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 500
  • Dielectric Withstanding Voltage (Max) (VRMS) : 500
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20
  • Voltage Rating (Max) (VAC) : 50
  • Voltage Rating (Max) (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Housing Material : Nylon 9T

Industry Standards


  • Compatible With Agency/Standards Products : USCAR-21
  • IP Rating : Not Tested
  • Industry Standard : USCAR
  • RAST Version : None
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Tab
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging
  • Circuit Application : Power & Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Reel Diameter : 330 MM  [12.99 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-2496750-9
Product Name PCB Headers & Receptacles
Mounting SMT; PCB Mount Header
Voltage Rating 50 volts
Current Rating 3.6 amps
Insulation Resistance 100 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102541-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102161-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102557-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 1017008-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers