"Connector Header Surface Mount, Right Angle 9 position 0.059"" (1.50mm)"
1.5P 9POS WTB R/A BRD W LATCH TI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-4-2381626-9TR-ND | 4-2381626-9 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |