TE Connectivity PCB Headers & Receptacles 4-2381626-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.7 MICM  [50 - 106 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 1000 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel, Carton Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.7 MICM  [50 - 106 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 1000 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel, Carton Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-2381626-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-2381626-9
PCB Headers & Receptacles 4-2381626-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.7 MICM  [50 - 106 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 1000 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel, Carton Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 2.7 MICM  [50 - 106 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (MEGO) : 1000
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel, Carton
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-2381626-9
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Current Rating 3 amps
Insulation Resistance 1000 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102153-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details