TE Connectivity PCB Headers & Receptacles 4-2373378-4

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 44 Number of Rows : 2 Number of Signal Positions : 44 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 3.7 MM  [.145 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 6.05 MM  [.238 INCH ] Connector Length : 46.1 MM  [1.815 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA9T GF Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 44 Number of Rows : 2 Number of Signal Positions : 44 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 3.7 MM  [.145 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 6.05 MM  [.238 INCH ] Connector Length : 46.1 MM  [1.815 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA9T GF Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-2373378-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-2373378-4
PCB Headers & Receptacles 4-2373378-4
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 44 Number of Rows : 2 Number of Signal Positions : 44 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 3.7 MM  [.145 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 6.05 MM  [.238 INCH ] Connector Length : 46.1 MM  [1.815 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA9T GF Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 44
  • Number of Rows : 2
  • Number of Signal Positions : 44
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Length : 3.7 MM  [.145 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ]
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 6.05 MM  [.238 INCH ]
  • Connector Length : 46.1 MM  [1.815 INCH ]
  • Connector Width : 6.1 MM  [.24 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : PA9T GF

Industry Standards


  • Agency/Standard : UL
  • Approved Standards : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-2373378-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 125 volts
Current Rating 2 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102567-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102681-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102162-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details