40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
0.4MM BTB CONN H0.8 PLUG ASSEMBL
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.4MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
MEZZANINE CONN, PLUG, 40POS, 2ROW, 0.4MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-4-2363962-0DKR-ND | 4-2363962-0 | 70AJ6302 | 75AJ0235 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.4Mm; Mezzanine Connector Type Te Connectivity | Mezzanine Conn, Plug, 40Pos, 2Row, 0.4Mm Rohs Compliant Te Connectivity |
| Category | Board to Board Connector |