40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.4MM ROHS COMPLIANT: YES
0.4MM BTB CONN H0.8 REC ASSEMBLY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-4-2363961-0CT-ND | 70AJ6301 | 75AJ0233 | 4-2363961-0 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.4Mm; Mezzanine Connector Type Te Connectivity | Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.4Mm Rohs Compliant Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |