Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No
Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16
Dimensions Outside Cable Diameter : 4.7 MM [.185 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32
Electrical Characteristics Impedance (OHM) : 100
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Length : 1.5 M [4.92 FT ]
Product Type Features Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP56 Plug Connector Type (End B) : QSFP56 Plug
Signal Characteristics Data Rate (GBS) : 56
Body Features
- Cable Color : Black
- Cable Flammability Rating : CL2
- Equalized : No
Configuration Features
- Number of Pairs : 8
- Number of Positions : 16
- Number of Signal Positions : 16
Dimensions
- Outside Cable Diameter : 4.7 MM [.185 INCH ]
- Wire Size (MMSQ) : .032
- Wire Size (AWG) : 32
Electrical Characteristics
Operation/Application
- Halogen Free : No
- Shielded : Yes
Other
- Cable Assembly Length : 1.5 M [4.92 FT ]
Product Type Features
- Cable Assembly Category : Industry Standard, High Speed
- Cable Assembly Type : QSFP56
- Cable Style : Madison TurboTwin - Round Jacketed
- Connector Type (End A) : QSFP56 Plug
- Connector Type (End B) : QSFP56 Plug
Signal Characteristics