TE Connectivity Pluggable I/O Cable Assemblies 4-2340655-2

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP56 Plug Connector Type (End B) : QSFP56 Plug Signal Characteristics Data Rate (GBS) : 56
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP56 Plug Connector Type (End B) : QSFP56 Plug Signal Characteristics Data Rate (GBS) : 56
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 4-2340655-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
4-2340655-2
Pluggable I/O Cable Assemblies 4-2340655-2
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP56 Plug Connector Type (End B) : QSFP56 Plug Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 4.7 MM  [.185 INCH ]
  • Wire Size (MMSQ) : .032
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP56
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : QSFP56 Plug
  • Connector Type (End B) : QSFP56 Plug

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 4-2340655-2
Product Name Pluggable I/O Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable for Computer Nework Etc… - 100005295 - Radwell International
Specs
Application Computer
View Details
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details