TE Connectivity High Speed Pluggable IO Connectors & Cages 4-2338495-3

Description
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 4-2338495-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
4-2338495-3
High Speed Pluggable IO Connectors & Cages 4-2338495-3
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 240
  • Port Matrix Configuration : 1 x 4

Mechanical Attachment


  • PCB Mounting Style : Through Hole - Press-Fit

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 4-2338495-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
4-2338495-3
I/O Connectors 4-2338495-3
CAGE ASSEMBLY, 4 LP PER PORT, 1X4, OSFP

CAGE ASSEMBLY, 4 LP PER PORT, 1X4, OSFP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
4-2338495-3
I/O Connectors 4-2338495-3
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A141659-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141659-ND
Pluggable Connector Assemblies A141659-ND
Position OSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position OSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 4-2338495-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
4-2338495-3
Pluggable Connectors 4-2338495-3
CONN OSFP CAGE 1X4 PRESS-FIT R/A

CONN OSFP CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 4-2338495-3 4-2338495-3 A141659-ND 4-2338495-3
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Mounting Through Hole - Press-Fit Through Hole, Right Angle
Unlock Full Specs
to access all available technical data