TE Connectivity High Speed I/O Cable Assemblies 4-2334236-4

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 4-2334236-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
4-2334236-4
High Speed I/O Cable Assemblies 4-2334236-4
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 4.37 MM  [.172 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP56 Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : QSFP56 to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now
Pluggable Cables - A142622-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142622-ND
Pluggable Cables A142622-ND
20 (4), 38 Position QSFP56, SFP+ (4) Plug to Plug (4) 6.56' (2.00m) Black Shielded

20 (4), 38 Position QSFP56, SFP+ (4) Plug to Plug (4) 6.56' (2.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - 4-2334236-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
4-2334236-4
Cable Assemblies 4-2334236-4
QSFP TO [4]SFP 56GIG 30AWG 2 METER

QSFP TO [4]SFP 56GIG 30AWG 2 METER

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
4-2334236-4
Cable Assemblies 4-2334236-4
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 4-2334236-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
4-2334236-4
Cable Assemblies - Pluggable Cables 4-2334236-4
QSFP56 TO 4XSFP56, 30AWG, 2.0M

QSFP56 TO 4XSFP56, 30AWG, 2.0M

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4-2334236-4 A142622-ND 4-2334236-4 4-2334236-4
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables
Product Type QSFP56 Plug
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Connector Type Plug to Plug (4)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers