TE Connectivity High Speed I/O Cable Assemblies 4-2334236-1

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [.164 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP56 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [.164 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP56 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 4-2334236-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
4-2334236-1
High Speed I/O Cable Assemblies 4-2334236-1
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [.164 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP56 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 4.37 MM  [.172 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [.164 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP56 Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP56 to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now
Cable Assemblies - 4-2334236-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
4-2334236-1
Cable Assemblies 4-2334236-1
QSFP TO [4]SFP 56GIG 30AWG 0.5 METER

QSFP TO [4]SFP 56GIG 30AWG 0.5 METER

Buy Now
Pluggable Cables - 17-4-2334236-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-4-2334236-1-ND
Pluggable Cables 17-4-2334236-1-ND
QSFP TO [4]SFP 56GIG 30AWG 0.5 M

QSFP TO [4]SFP 56GIG 30AWG 0.5 M

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4-2334236-1 4-2334236-1 17-4-2334236-1-ND
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables
Product Type QSFP56 Plug
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers