TE Connectivity High Speed I/O Cable Assemblies 4-2333842-5

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 4-2333842-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
4-2333842-5
High Speed I/O Cable Assemblies 4-2333842-5
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 9.53 MM  [.375 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 2.5 M  [8.2 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP56 Plug
  • Cable Assembly (End B) : QSFP56 Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : QSFP56 to QSFP56
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now
Cable Assemblies - 4-2333842-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
4-2333842-5
Cable Assemblies 4-2333842-5
QSFP 56GIG 26AWG 2.5 METER

QSFP 56GIG 26AWG 2.5 METER

Buy Now
Pluggable Cables - 17-4-2333842-5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-4-2333842-5-ND
Pluggable Cables 17-4-2333842-5-ND
QSFP 56GIG 26AWG 2.5 METER

QSFP 56GIG 26AWG 2.5 METER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4-2333842-5 4-2333842-5 17-4-2333842-5-ND
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables
Product Type QSFP56 Plug
Cable Length 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers