TE Connectivity High Speed I/O Cable Assemblies 4-2333842-1

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [.164 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [.164 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 4-2333842-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
4-2333842-1
High Speed I/O Cable Assemblies 4-2333842-1
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [.164 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 9.53 MM  [.375 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [.164 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP56 Plug
  • Cable Assembly (End B) : QSFP56 Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : QSFP56 to QSFP56
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now
Pluggable Cables - 17-4-2333842-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-4-2333842-1-ND
Pluggable Cables 17-4-2333842-1-ND
QSFP 56GIG 26AWG 0.5 METER

QSFP 56GIG 26AWG 0.5 METER

Buy Now Datasheet
Cable Assemblies - 4-2333842-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
4-2333842-1
Cable Assemblies 4-2333842-1
QSFP 56GIG 26AWG 0.5 METER

QSFP 56GIG 26AWG 0.5 METER

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4-2333842-1 17-4-2333842-1-ND 4-2333842-1
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies
Product Type QSFP56 Plug
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers