TE Connectivity High Speed I/O Cable Assemblies 4-2333841-2

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.69 MM  [.303 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.69 MM  [.303 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 4-2333841-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
4-2333841-2
High Speed I/O Cable Assemblies 4-2333841-2
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.69 MM  [.303 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP56 Plug Cable Assembly (End B) : QSFP56 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP56 to QSFP56 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 7.69 MM  [.303 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP56 Plug
  • Cable Assembly (End B) : QSFP56 Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : QSFP56 to QSFP56
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now
Cable Assemblies - 4-2333841-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
4-2333841-2
Cable Assemblies 4-2333841-2
QSFP 56GIG 28AWG 1 METER

QSFP 56GIG 28AWG 1 METER

Buy Now
Pluggable Cables - 17-4-2333841-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-4-2333841-2-ND
Pluggable Cables 17-4-2333841-2-ND
QSFP 56GIG 28AWG 1 METER

QSFP 56GIG 28AWG 1 METER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4-2333841-2 4-2333841-2 17-4-2333841-2-ND
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables
Product Type QSFP56 Plug
Unlock Full Specs
to access all available technical data

Similar Products