TE Connectivity Conn, Header, 98Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 4-2331929-9

Description
CONN, HEADER, 98POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Description
CONN, HEADER, 98POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 98Pos, 2Row, 1Mm, Smt from TE Connectivity is a surface mount connector designed for board-to-board applications. It features a fine pitch of 1.0 mm, allowing for significant space savings on printed circuit boards compared to standard 2.54 mm pitch connectors. This connector has a dual-beam contact design that ensures reliable electrical connections, even in environments subject to severe shock and vibration. With a maximum current rating of 1A per contact and an operating voltage of 30VAC, this connector is suitable for various applications, including industrial controls, telecommunications, and robotics. The operating temperature range is from -55°C to +125°C, and it is compliant with RoHS and REACH regulations. The connector is packaged in tubes with pick and place caps, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 98Pos, 2Row, 1Mm, Smt from TE Connectivity is a surface mount connector designed for board-to-board applications. It features a fine pitch of 1.0 mm, allowing for significant space savings on printed circuit boards compared to standard 2.54 mm pitch connectors. This connector has a dual-beam contact design that ensures reliable electrical connections, even in environments subject to severe shock and vibration. With a maximum current rating of 1A per contact and an operating voltage of 30VAC, this connector is suitable for various applications, including industrial controls, telecommunications, and robotics. The operating temperature range is from -55°C to +125°C, and it is compliant with RoHS and REACH regulations. The connector is packaged in tubes with pick and place caps, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 98Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0530 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 98Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0530
Conn, Header, 98Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0530
CONN, HEADER, 98POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, HEADER, 98POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0530
Product Name Conn, Header, 98Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 511503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details