TE Connectivity Conn, Header, 88Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 4-2331928-4

Description
CONN, HEADER, 88POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 88POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 88Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0515 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 88Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0515
Conn, Header, 88Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0515
CONN, HEADER, 88POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, HEADER, 88POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0515
Product Name Conn, Header, 88Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details