TE Connectivity FPC Connectors 4-2328724-5

Description
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 45 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Bottom Contact Shape & Form : Standard Flat Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .2 MM  [.008 INCH ] Connector Height : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : .3 MM  [.012 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 45 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Bottom Contact Shape & Form : Standard Flat Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .2 MM  [.008 INCH ] Connector Height : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : .3 MM  [.012 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 4-2328724-5 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
4-2328724-5
FPC Connectors 4-2328724-5
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 45 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Bottom Contact Shape & Form : Standard Flat Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .2 MM  [.008 INCH ] Connector Height : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : .3 MM  [.012 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 45
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Location : Bottom
  • Contact Shape & Form : Standard Flat
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Accepts Flex Cable Thickness : .2 MM  [.008 INCH ]
  • Connector Height : 1 MM  [.039 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : .3 MM  [.012 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • FPC Actuator Type : Front Flip-Lock
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 4-2328724-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
4-2328724-5
FFC / FPC 4-2328724-5
45PIN 0.3MMP FPC CONNECTOR,FRONT FLIP

45PIN 0.3MMP FPC CONNECTOR,FRONT FLIP

Buy Now
Swedesboro, NJ, United States
FFC / FPC
4-2328724-5
FFC / FPC 4-2328724-5
FFC / FPC

FFC / FPC

Buy Now
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1362717-4-2328724-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1362717-4-2328724-5
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1362717-4-2328724-5
Win Source Part Number: 1362717-4-2328724-5 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Active Base Product Number: 2328724 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 0.5A Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Number of Positions: 45 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 30V Housing Color: Natural Pitch: 0.012" (0.30mm) Actuator Material: Thermoplastic Housing Material: Thermoplastic Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Height Above Board: 0.039" (1.00mm) Locking Feature: Flip Lock Cable End Type: Tapered Actuator Color: Black

Win Source Part Number: 1362717-4-2328724-5
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Base Product Number: 2328724
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 0.5A
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Number of Positions: 45
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 30V
Housing Color: Natural
Pitch: 0.012" (0.30mm)
Actuator Material: Thermoplastic
Housing Material: Thermoplastic
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Height Above Board: 0.039" (1.00mm)
Locking Feature: Flip Lock
Cable End Type: Tapered
Actuator Color: Black

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A141398CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141398CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141398CT-ND
"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A141398TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141398TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141398TR-ND
"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A141398DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141398DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141398DKR-ND
"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-4-2328724-5
Electronic Connector 399-4-2328724-5
Card Edge Connector Product overview: 4-2328724-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-4-2328724-5 can be used for catalog matching and distributor lookup.

Card Edge Connector Product overview: 4-2328724-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-4-2328724-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
4-2328724-5
Connectors >> FFC/FPC Connectors 4-2328724-5
-40°C~+85°C 45P Bottom Contact Surface Mount,Right Angle 0.3mm SMD,P=0.3mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

-40°C~+85°C 45P Bottom Contact Surface Mount,Right Angle 0.3mm SMD,P=0.3mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Supplier's Site
Connector, Fpc, R/a, 45Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity - 69AC5213 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 45Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity
69AC5213
Connector, Fpc, R/a, 45Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity 69AC5213
CONNECTOR, FPC, R/A, 45POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 45POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Connector, Fpc, R/a, 45Pos, 1Row, 0.3Mm; Pitch Spacing Te Connectivity - 79AC8756 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 45Pos, 1Row, 0.3Mm; Pitch Spacing Te Connectivity
79AC8756
Connector, Fpc, R/a, 45Pos, 1Row, 0.3Mm; Pitch Spacing Te Connectivity 79AC8756
CONNECTOR, FPC, R/A, 45POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 45POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-2328724-5 4-2328724-5 1362717-4-2328724-5 A141398CT-ND 399-4-2328724-5 4-2328724-5 69AC5213
Product Name FPC Connectors FFC / FPC Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector Connectors >> FFC/FPC Connectors Connector, Fpc, R/a, 45Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity
Category Wire to Board Connector
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount Solder Surface Mount
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data