TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 4-2327650-1

Description
Electrical Characteristics Operating Voltage (VDC) : 1000 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .05 Product Type Features Cable Assembly (End A) : HVP800 Header Cable Assembly (End B) : MQS Socket Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 1000 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .05 Product Type Features Cable Assembly (End A) : HVP800 Header Cable Assembly (End B) : MQS Socket Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 4-2327650-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
4-2327650-1
Electric, Hybrid & Fuel Cell Cable Assemblies 4-2327650-1
Electrical Characteristics Operating Voltage (VDC) : 1000 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .05 Product Type Features Cable Assembly (End A) : HVP800 Header Cable Assembly (End B) : MQS Socket Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 1000

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : .05

Product Type Features


  • Cable Assembly (End A) : HVP800 Header
  • Cable Assembly (End B) : MQS Socket
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 4-2327650-1
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Product Type HVP800 Header
Unlock Full Specs
to access all available technical data

Similar Products