TE Connectivity Automotive Terminals 4-2326900-5

Description
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Socket Dimensions Tab Length : 10.15 MM  [.4 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Socket Dimensions Tab Length : 10.15 MM  [.4 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 4-2326900-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
4-2326900-5
Automotive Terminals 4-2326900-5
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Socket Dimensions Tab Length : 10.15 MM  [.4 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Terminal Type : Socket

Dimensions


  • Tab Length : 10.15 MM  [.4 INCH ]

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 4-2326900-5
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
Automotive Terminals - 1060-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-203-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Automotive Terminals - 1123343-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details