Body Features Connector & Keying Code : B Primary Product Color : Orange
Configuration Features Number of Positions : 1 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 8 MM [.315 INCH ]
Dimensions Connector Length (MM) : 69 Connector Width (MM) : 50
Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VDC) : 850
Industry Standards IP Rating : IP2XB
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Connector & Keying Code : B
- Primary Product Color : Orange
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
- Number of Sections : 1
- Number of Signal Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 200
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
- Mating Pin Diameter : 8 MM [.315 INCH ]
Dimensions
- Connector Length (MM) : 69
- Connector Width (MM) : 50
Electrical Characteristics
- Nominal Voltage Architecture (V) : 850
- Operating Voltage (VDC) : 850
Industry Standards
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- Panel Mount Feature : With
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Device, Wire-to-Panel
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- Sealable : Yes
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]