Body Features Primary Product Color : Natural
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4.2 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : .6 MM [.024 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [80 MICIN ]
Dimensions Connector Height : 9.8 MM [.386 INCH ] Connector Length : 52.89 MM [2.083 INCH ] Connector Width : 10.47 MM [.412 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Nylon
Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 75
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM [.024 INCH ] Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 40
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 4.2
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
- Contact Shape & Form : Round
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : .6 MM [.024 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Bright
- PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [80 MICIN ]
Dimensions
- Connector Height : 9.8 MM [.386 INCH ]
- Connector Length : 52.89 MM [2.083 INCH ]
- Connector Width : 10.47 MM [.412 INCH ]
- Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Material : Nylon
Industry Standards
- Compatible With Agency/Standards Products : UL, VDE
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Kinked Solder Tails
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 75
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Diameter : .6 MM [.024 INCH ]
- Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]