Win Source Part Number: 1078238-4-2322190-1
Category: Connectors, Interconnects>Rectan
Number of Positions: 18
Pitch: 0.197" (5.00mm)
Color: Violet
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Row Spacing: 0.217" (5.51mm)
Fastening Type: Lever Lock
Package: Box
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -2049-4-2322190-1,17
Base Product Number: 2322190
Conn Housing PL 18 POS 5mm Crimp ST Cable Mount Violet Box Product overview: 4-2322190-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-4-2322190-1 can be used for catalog matching and distributor lookup.
"18 Rectangular Connectors - Housings Receptacle Violet 0.197"" (5.00mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1078238-4-2322190-1 | 2026-4-2322190-1 | 1734-4-2322190-1-ND |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |