TE Connectivity DIP Switch 4-2319764-6

Description
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 4.98 MM  [.196 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Request a Quote
Description
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 4.98 MM  [.196 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 4-2319764-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
4-2319764-6
DIP Switch 4-2319764-6
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 5 MM  [.197 INCH ] Product Length : 4.98 MM  [.196 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85

Body Features


  • Actuator Color : White
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash

Dimensions


  • Product Height : 5 MM  [.197 INCH ]
  • Product Length : 4.98 MM  [.196 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .025
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 700

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 4-2319764-6
Product Name DIP Switch
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319848-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2319847-4 - TE Connectivity
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.0250 amps
View Details
DIP Switches - 450-1463-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details