Body Features Primary Product Color : Light Gray
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 0 Number of Positions : 8 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 2
Electrical Characteristics Operating Voltage (VAC) : 63
Housing Features Centerline (Pitch) : 2.5 MM [.01 INCH ] Housing Material : PBT GF
Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame)
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
- Primary Product Color : Light Gray
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Dual Positions : 0
- Number of Positions : 8
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 2
Electrical Characteristics
- Operating Voltage (VAC) : 63
Housing Features
- Centerline (Pitch) : 2.5 MM [.01 INCH ]
- Housing Material : PBT GF
Industry Standards
- Glow Wire Rating : GWEPT 750°C (Without Flame)
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Plug
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]