TE Connectivity Data Connectivity Housings 4-2310138-3

Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.4 MM  [.4 INCH ] Product Length : 9.1 MM  [.35 INCH ] Product Width : 25.7 MM  [1.01 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Light Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.4 MM  [.4 INCH ] Product Length : 9.1 MM  [.35 INCH ] Product Width : 25.7 MM  [1.01 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Light Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 4-2310138-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
4-2310138-3
Data Connectivity Housings 4-2310138-3
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.4 MM  [.4 INCH ] Product Length : 9.1 MM  [.35 INCH ] Product Width : 25.7 MM  [1.01 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Light Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA66 GF30
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : C
  • Ferrule : With

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : .4 MM  [.016 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 10.4 MM  [.4 INCH ]
  • Product Length : 9.1 MM  [.35 INCH ]
  • Product Width : 25.7 MM  [1.01 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Color : Light Blue

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-17
  • IP Rating : IP40

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire, Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031, RG 174
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-2310138-3
Product Name Data Connectivity Housings
Geometry Straight; 180
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Specs
Connector Type Military Connector
View Details