TE Connectivity Board-to-Board Headers & Receptacles 4-2307805-2

Description
Body Features Connector Profile : Standard Configuration Features Number of Loaded Positions : 42 Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Select Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .1 MICM  [3.94 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4.5 MM  [.18 INCH ] Connector Length : 42 MM  [1.6535 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 2.4 MM  [.094 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.016 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Configuration Features Number of Loaded Positions : 42 Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Select Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .1 MICM  [3.94 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4.5 MM  [.18 INCH ] Connector Length : 42 MM  [1.6535 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 2.4 MM  [.094 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.016 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 4-2307805-2 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
4-2307805-2
Board-to-Board Headers & Receptacles 4-2307805-2
Body Features Connector Profile : Standard Configuration Features Number of Loaded Positions : 42 Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Select Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .1 MICM  [3.94 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4.5 MM  [.18 INCH ] Connector Length : 42 MM  [1.6535 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 2.4 MM  [.094 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.016 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Loaded Positions : 42
  • Number of Positions : 42
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Select Gold Flash
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.94 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Connector Height : 4.5 MM  [.18 INCH ]
  • Connector Length : 42 MM  [1.6535 INCH ]
  • Connector Width : 4 MM  [.157 INCH ]
  • PCB Thickness (Recommended) : 2.4 MM  [.094 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 650
  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Shrouded
  • PCB Connector Assembly Type : PCB Mount Receptacle

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .4 MM  [.016 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-2307805-2
Product Name Board-to-Board Headers & Receptacles
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6892 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Right Angle
View Details
Ribbon Cable Connectors - 104315-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28682-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers