TE ConnectivityPCI & PCI Express Connectors4-2306645-4
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 164 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Dimensions Connector Height : 11 MM [.433 INCH ] Connector Width : 8.8 MM [.346 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards PCI Generation : 2 & 3
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No
Termination Features Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 164 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Dimensions Connector Height : 11 MM [.433 INCH ] Connector Width : 8.8 MM [.346 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards PCI Generation : 2 & 3
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No
Termination Features Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 164 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Dimensions Connector Height : 11 MM [.433 INCH ] Connector Width : 8.8 MM [.346 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards PCI Generation : 2 & 3
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No
Termination Features Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 164
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1.1
Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Dimensions
Connector Height : 11 MM [.433 INCH ]
Connector Width : 8.8 MM [.346 INCH ]
Housing Features
Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards
PCI Generation : 2 & 3
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Sealable : No
Termination Features
Termination Post & Tail Length : 3.3 MM [.13 INCH ]
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]