Body Features Connector & Keying Code : C
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 60
Housing Features Housing Color : Blue
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Primary Locking Feature : On the Terminal Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector & Keying Code : C
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Contact Features
- Mating Tab Thickness : .4 MM [.015 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 60
Housing Features
Other
- Connector Position Assurance Capable : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Primary Locking Feature : On the Terminal
- Sealable : No
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]