Win Source Part Number: 1033986-4-2299782-2
Category: Connectors, Interconnects>Rectan
Series: Heavy Duty Sealed Connector Series, MCP 2.8/6.3
Number of Positions: 8
Color: Blue
Features: IP67/IP69K
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Slide-On
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 230
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -4-2299782-2-LSI,A14
Base Product Number: 2299782
8 Rectangular Connectors - Housings Receptacle Blue
Connectors
Conn Housing RCP 2Power/6Signal POS 9mm/6mm Crimp ST Cable Mount Blue Box Product overview: 4-2299782-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-4-2299782-2 can be used for catalog matching and distributor lookup.
AUTOMOTIVE HOUSING, 6POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1033986-4-2299782-2 | A145038-ND | 4-2299782-2 | 340-4-2299782-2 | 26AH0757 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Rectangular Connector Housings | Electronic Connector | Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |