Body Features Primary Product Color : Green
Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 18.5 MM [.728 INCH ] Connector Length : 14.1 MM [.555 INCH ] Connector Width : 5.05 MM [.198 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 32
Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF
Identification Marking Circuit Identification Feature : Without
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature
Operation/Applicatio
n Circuit Application : Signal Halogen Free : Yes Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 36
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
Body Features
- Primary Product Color : Green
Configuration Features
- Contacts Preloaded : Yes
- Number of Positions : 3
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : Without
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Connector Height : 18.5 MM [.728 INCH ]
- Connector Length : 14.1 MM [.555 INCH ]
- Connector Width : 5.05 MM [.198 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 32
Housing Features
- Centerline (Pitch) (INCH) : .079
- Housing Material : Thermoplastic GF
Identification Marking
- Circuit Identification Feature : Without
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Latching Feature
Operation/Application
- Circuit Application : Signal
- Halogen Free : Yes
- Shielded : No
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 36
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]