TE Connectivity Board-to-Board Headers & Receptacles 4-2271968-0

Description
Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : .8 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (MM) : 1.27 Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : .8 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (MM) : 1.27 Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 4-2271968-0 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
4-2271968-0
Board-to-Board Headers & Receptacles 4-2271968-0
Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : .8 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (MM) : 1.27 Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Current Rating (Max) (AMP) : .8
  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) (MM) : 1.27
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ]
  • Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-2271968-0
Product Name Board-to-Board Headers & Receptacles
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Specs
Connector Type Military Connector
View Details