TE Connectivity Through-Hole Electronic Connector 4-2271290-0

Description
Shrouded Header (4 Sides), Right Angle, Through Hole Product overview: 4-2271290-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-2271290-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shrouded Header (4 Sides), Right Angle, Through Hole Product overview: 4-2271290-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-2271290-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Electronic Connector
316-4-2271290-0
Through-Hole Electronic Connector 316-4-2271290-0
Shrouded Header (4 Sides), Right Angle, Through Hole Product overview: 4-2271290-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-2271290-0 can be used for catalog matching and distributor lookup.

Shrouded Header (4 Sides), Right Angle, Through Hole Product overview: 4-2271290-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-2271290-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 4-2271290-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
4-2271290-0
Backplane Connectors 4-2271290-0
CELLO,PIN,48P,TH,RA, FG,DIP3.0,CLIP

CELLO,PIN,48P,TH,RA,FG,DIP3.0,CLIP

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
4-2271290-0
Backplane Connectors 4-2271290-0
Backplane Connectors

Backplane Connectors

Buy Now
DIN 41612 - 17-4-2271290-0-ND - DigiKey
Thief River Falls, MN, United States
Position Din Connector

Position Din Connector

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333139-4-2271290-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333139-4-2271290-0
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333139-4-2271290-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333139-4-2271290-0 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Standard Package: 50 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined Other Part Number: -4-2271290-0-CSI,17- 4-2271290-0,-4-22712 90-0-SI,2266-4-22712 90-0 Base Product Number: 2271290 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333139-4-2271290-0
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Tray
Standard Package: 50
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
Other Part Number: -4-2271290-0-CSI,17-4-2271290-0,-4-2271290-0-SI,2266-4-2271290-0
Base Product Number: 2271290
RoHS Status: Not applicable

Buy Now
Cello,pin,48P,th,ra,fg,dip3.0,clip Amp - Te Connectivity - 42AJ3913 - Newark, An Avnet Company
Chicago, IL, United States
Cello,pin,48P,th,ra,fg,dip3.0,clip Amp - Te Connectivity
42AJ3913
Cello,pin,48P,th,ra,fg,dip3.0,clip Amp - Te Connectivity 42AJ3913
CELLO,PIN,48P,TH,RA, FG,DIP3.0,CLIP

CELLO,PIN,48P,TH,RA,FG,DIP3.0,CLIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-4-2271290-0 4-2271290-0 17-4-2271290-0-ND 1333139-4-2271290-0 42AJ3913
Product Name Through-Hole Electronic Connector Backplane Connectors DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 Cello,pin,48P,th,ra,fg,dip3.0,clip Amp - Te Connectivity
Connector Type Header, Male Pins DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details