TE Connectivity Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity 4-2271116-1

Description
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount
Description
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector, M12, Rcpt, 5Pos, Cable (part number 49Y4633) from TE Connectivity is designed for industrial automation and control applications. This connector features a female gender with five positions and utilizes screw socket contact types for secure connections. It is suitable for straight cable mounting, making it versatile for various installation scenarios. The M12 connector system is known for its reliability in harsh environments, ensuring effective communication in industrial settings. This product is part of a broader range that supports higher bandwidth needs, making it a suitable choice for applications requiring robust connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Sensor Connector, M12, Rcpt, 5Pos, Cable (part number 49Y4633) from TE Connectivity is designed for industrial automation and control applications. This connector features a female gender with five positions and utilizes screw socket contact types for secure connections. It is suitable for straight cable mounting, making it versatile for various installation scenarios. The M12 connector system is known for its reliability in harsh environments, ensuring effective communication in industrial settings. This product is part of a broader range that supports higher bandwidth needs, making it a suitable choice for applications requiring robust connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity - 49Y4633 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity
49Y4633
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity 49Y4633
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49Y4633
Product Name Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details