TE Connectivity D-Shaped Connectors 4-2271101-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .3 MICM  [11.8 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .3 MICM  [11.8 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 4-2271101-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
4-2271101-1
D-Shaped Connectors 4-2271101-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .3 MICM  [11.8 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .3 MICM  [11.8 MICIN ]
  • Contact Options : Installed
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 4-2271101-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-2271101-1
Modular Connectors / Ethernet Connectors 4-2271101-1
Industrial RJ45

Industrial RJ45

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-2271101-1
Modular Connectors / Ethernet Connectors 4-2271101-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Centronics Connectors - 17-4-2271101-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
17-4-2271101-1-ND
Centronics Connectors 17-4-2271101-1-ND
Position Connector

Position Connector

Buy Now Datasheet
Scsi .050 Rec Ass Y 36P Pb-Fre Amp - Te Connectivity - 90AJ0123 - Newark, An Avnet Company
Chicago, IL, United States
Scsi .050 Rec Ass Y 36P Pb-Fre Amp - Te Connectivity
90AJ0123
Scsi .050 Rec Ass Y 36P Pb-Fre Amp - Te Connectivity 90AJ0123
SCSI .050 REC ASS Y 36P PB-FRE

SCSI .050 REC ASS Y 36P PB-FRE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 4-2271101-1 4-2271101-1 17-4-2271101-1-ND 90AJ0123
Product Name D-Shaped Connectors Modular Connectors / Ethernet Connectors Centronics Connectors Scsi .050 Rec Ass Y 36P Pb-Fre Amp - Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - 5-5175475-8-ND - DigiKey
Specs
Category Board to Board Connector
Connector Type Receptacle
Mounting Through Hole
View Details
3 suppliers
Ribbon Cable Connectors - 103311-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28644-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details