TE Connectivity Headers, Male Pins 4-2232829-7

Description
Connector Header position
Request a Quote Datasheet
Description
Connector Header position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-4-2232829-7TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-4-2232829-7TR-ND
Headers, Male Pins 17-4-2232829-7TR-ND
Connector Header position

Connector Header position

Buy Now Datasheet
Conn, Header, 7Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity - 33AK4056 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 7Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity
33AK4056
Conn, Header, 7Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity 33AK4056
CONN, HEADER, 7POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SGI2.0 Series RoHS Compliant: Yes

CONN, HEADER, 7POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SGI2.0 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-4-2232829-7TR-ND 33AK4056
Product Name Headers, Male Pins Conn, Header, 7Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Electronic Connector - 392-1258 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Screw, Rivet, Stud
Current Rating 20.0 amps
View Details
4 suppliers
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10501200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers