TE Connectivity Headers, Male Pins 4-2232829-6

Description
Connector Header position
Request a Quote Datasheet
Description
Connector Header position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-4-2232829-6TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-4-2232829-6TR-ND
Headers, Male Pins 17-4-2232829-6TR-ND
Connector Header position

Connector Header position

Buy Now Datasheet
Conn, Header, 6Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity - 33AK4055 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity
33AK4055
Conn, Header, 6Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity 33AK4055
CONN, HEADER, 6POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SGI2.0 Series RoHS Compliant: Yes

CONN, HEADER, 6POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SGI2.0 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-4-2232829-6TR-ND 33AK4055
Product Name Headers, Male Pins Conn, Header, 6Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A26660-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Nano Strip Connectors - A79031-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details