Connector Header position
CONN, HEADER, 2POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-4-2232826-2-ND | 33AK4043 |
| Product Name | Headers, Male Pins | Conn, Header, 2Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 50 volts |