TE ConnectivityPCB Headers & Receptacles4-2232501-4
Description
Body Features Primary Product Color : Yellow
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Type : Pin Mating Square Post Dimension : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Nylon
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Locking PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Yellow
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Type : Pin Mating Square Post Dimension : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Nylon
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Locking PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Yellow
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Type : Pin Mating Square Post Dimension : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Nylon
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Locking PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Yellow
Configuration Features
Number of Positions : 4
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Finish : Matte
Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Contact Type : Pin
Mating Square Post Dimension : .5 MM [.02 INCH ]
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Housing Material : Nylon
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Keyed, Polarization
Mating Retention : With
Mating Retention Type : Locking
PCB Mount Alignment : With
PCB Mount Retention : With
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Box
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Termination Features
Square Termination Post & Tail Dimension : .5 MM [.02 INCH ]
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]