"Connector Header Through Hole 8 position 0.197"" (5.00mm)"
CONN HEADER VERT 8POS 5MM
8P, RAST 5 Tab Header, THV
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A117638-ND | 4-2232043-8 | 36AC4597 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 8P, Rast 5 Tab Header, Thv Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |