TE Connectivity Automotive Housing, 4Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity 4-2208157-1

Description
AUTOMOTIVE HOUSING, 4POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, 4POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, 4Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity - 26AH0756 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 4Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
26AH0756
Automotive Housing, 4Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity 26AH0756
AUTOMOTIVE HOUSING, 4POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 4POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AH0756
Product Name Automotive Housing, 4Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details