TE Connectivity Automotive Terminals 4-2203270-3

Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : None Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : None Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 4-2203270-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
4-2203270-3
Automotive Terminals 4-2203270-3
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : None Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .5mm
  • Crimp Type : F-Crimp
  • Interface Plating : None
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Terminal Type : Socket

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 4-2203270-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity - 95F2681 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Automotive Terminals - 1-2349180-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details