TE Connectivity Chassis Mount Resistors 4-2176734-9

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 41 MM  [1.614 INCH ] Product Length : 215 MM  [8.465 INCH ] Product Width : 71.4 MM  [2.811 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 400 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 41 MM  [1.614 INCH ] Product Length : 215 MM  [8.465 INCH ] Product Width : 71.4 MM  [2.811 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 400 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 4-2176734-9 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
4-2176734-9
Chassis Mount Resistors 4-2176734-9
Configuration Features Number of Resistors : 1 Dimensions Product Height : 41 MM  [1.614 INCH ] Product Length : 215 MM  [8.465 INCH ] Product Width : 71.4 MM  [2.811 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 400 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 41 MM  [1.614 INCH ]
  • Product Length : 215 MM  [8.465 INCH ]
  • Product Width : 71.4 MM  [2.811 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 400
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 10K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : M6 Threaded Stud
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 4-2176734-9
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers