Configuration Features Number of Resistors : 1
Dimensions Product Height : 33.3 MM [1.311 INCH ] Product Length : 203.2 MM [8 INCH ] Product Width : 33.3 MM [1.311 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 15K
Mechanical Attachment Panel Mount Feature Type : Mounting Brackets
Packaging Features Packaging Method : Box
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2
Usage Conditions Operating Temperature Range : -55 - 300 DEGC [-67 - 572 DEGF ] Temperature Coefficient (PPMC) : ±120
Configuration Features
Dimensions
- Product Height : 33.3 MM [1.311 INCH ]
- Product Length : 203.2 MM [8 INCH ]
- Product Width : 33.3 MM [1.311 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 300
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 15K
Mechanical Attachment
- Panel Mount Feature Type : Mounting Brackets
Packaging Features
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Solder Lug
- Number of Terminations : 2
Usage Conditions
- Operating Temperature Range : -55 - 300 DEGC [-67 - 572 DEGF ]
- Temperature Coefficient (PPMC) : ±120