Configuration Features Number of Resistors : 1
Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.1 MM [.122 INCH ] Product Width : 1.55 MM [.061 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .154
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thick Film Package Size Code : 1206 Resistor Type : Current Sensing Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Configuration Features
Dimensions
- Product Height : .55 MM [.022 INCH ]
- Product Length : 3.1 MM [.122 INCH ]
- Product Width : 1.55 MM [.061 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 1
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : .154
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thick Film
- Package Size Code : 1206
- Resistor Type : Current Sensing Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : ±50