Configuration Features Number of Resistors : 1
Dimensions Product Height : 1.1 MM [.043 INCH ] Product Length : 11.6 MM [.457 INCH ] Product Width : 6.85 MM [.27 INCH ]
Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 6 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 2.2M
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thick Metal Film Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±100
Configuration Features
Dimensions
- Product Height : 1.1 MM [.043 INCH ]
- Product Length : 11.6 MM [.457 INCH ]
- Product Width : 6.85 MM [.27 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 300
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 6
- Resistance Class : 1MΩ - 1GΩ
- Resistance Value (OHM) : 2.2M
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thick Metal Film
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±100