TE Connectivity Surface Mount Resistors 4-2176325-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .35 MM  [.014 INCH ] Product Length : 1.1 MM  [.043 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 47K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .35 MM  [.014 INCH ] Product Length : 1.1 MM  [.043 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 47K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 4-2176325-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
4-2176325-5
Surface Mount Resistors 4-2176325-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : .35 MM  [.014 INCH ] Product Length : 1.1 MM  [.043 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 47K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .35 MM  [.014 INCH ]
  • Product Length : 1.1 MM  [.043 INCH ]
  • Product Width : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 50
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .125
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 47K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0402
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 4-2176325-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
4-2176325-5
Resistors 4-2176325-5
CRGP 0402 47K 1%

CRGP 0402 47K 1%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 4-2176325-5 4-2176325-5
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 47000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers