TE Connectivity Surface Mount Resistors 4-2176316-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 2.2 MM  [.087 INCH ] Product Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 680 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 2.2 MM  [.087 INCH ] Product Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 680 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 4-2176316-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
4-2176316-8
Surface Mount Resistors 4-2176316-8
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 2.2 MM  [.087 INCH ] Product Length : 5.9 MM  [.232 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 680 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0207 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Diameter : 2.2 MM  [.087 INCH ]
  • Product Length : 5.9 MM  [.232 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 680

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0207
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF)

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
4-2176316-8
Resistors 4-2176316-8
MELF SMA_A 680R 1% 50PPM 0207 1W

MELF SMA_A 680R 1% 50PPM 0207 1W

Buy Now
Swedesboro, NJ, United States
Resistors
4-2176316-8
Resistors 4-2176316-8
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 4-2176316-8 4-2176316-8
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers