4-2176244-9 -- CRGS0805 5% 10K AMP - TE CONNECTIVITY
TE Connectivity
Crgs0805 5% 10K Amp - Te Connectivity
4-2176244-9
Description
CRGS0805 5% 10K
Description
CRGS0805 5% 10K
Suppliers
Crgs0805 5% 10K Amp - Te Connectivity
42AJ3876
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ3876 |
|
Product Name
|
Crgs0805 5% 10K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Termination
Turret
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details