TE Connectivity High Frequency & RF Inductors 4-2176075-9

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 200 Inductance (MICHEN) : .0091 Passive Component Tolerance (PCT) : 2 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 200 Inductance (MICHEN) : .0091 Passive Component Tolerance (PCT) : 2 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 4-2176075-9 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
4-2176075-9
High Frequency & RF Inductors 4-2176075-9
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 200 Inductance (MICHEN) : .0091 Passive Component Tolerance (PCT) : 2 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • Inductance (MICHEN) : .0091
  • Passive Component Tolerance (PCT) : 2

Other


  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now
Fixed Inductors - A115981TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115981TR-ND
Fixed Inductors A115981TR-ND
9.1nH Unshielded Thin Film Inductor 0201 (0603 Metric)

9.1nH Unshielded Thin Film Inductor 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - A115981CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115981CT-ND
Fixed Inductors A115981CT-ND
9.1nH Unshielded Thin Film Inductor 0201 (0603 Metric)

9.1nH Unshielded Thin Film Inductor 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 4-2176075-9 A115981TR-ND
Product Name High Frequency & RF Inductors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 0.0091 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 1712-3627453226C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
View Details
2 suppliers